Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y224MXAMT

Description
0.22µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206Y224MXAMT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206Y224MXAMT-ND
Ceramic Capacitors VJ1206Y224MXAMT-ND
0.22µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.22uF 50V Capacitor
60-VJ1206Y224MXAMT
SMD 0.22uF 50V Capacitor 60-VJ1206Y224MXAMT
Cap Ceramic 0.22uF 50V X7R 20% Pad SMD 1206 150°C T/R Product overview: VJ1206Y224MXAMT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y224MXAMT can be used for catalog matching and distributor lookup.

Cap Ceramic 0.22uF 50V X7R 20% Pad SMD 1206 150°C T/R Product overview: VJ1206Y224MXAMT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y224MXAMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.22Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Vishay - 07J8842 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Vishay
07J8842
Capacitor Ceramic 0.22Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Vishay 07J8842
CAPACITOR CERAMIC 0.22UF, 50V, X7R, 20%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 50V, X7R, 20%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ1206Y224MXAMT-ND 60-VJ1206Y224MXAMT 07J8842
Product Name Ceramic Capacitors SMD 0.22uF 50V Capacitor Capacitor Ceramic 0.22Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - CK05BX681K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers