Cornell Dubilier Ceramic Capacitors CK05BX681K

Description
680pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
680pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK05BX681K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK05BX681K-ND
Ceramic Capacitors CK05BX681K-ND
680pF ±10% 200V Ceramic Capacitor BX Radial

680pF ±10% 200V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitors - CK05BX681K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK05BX681K
Ceramic Capacitors CK05BX681K
CAP CER 680PF 200V 10% RADIAL

CAP CER 680PF 200V 10% RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CK05BX681K-ND CK05BX681K
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details