0.18µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.18UF 25V X7R 1206
Capacitor,Ceramic,18
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206Y184KXXMP-ND | VJ1206Y184KXXMP | 48C4409 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,180Nf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1800 microF | 0.1800 microF |