Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y684KXQTW1BC

Description
CAP CER 0.68UF 10V X7R 0805
Request a Quote Datasheet
Description
CAP CER 0.68UF 10V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805Y684KXQTW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.68UF 10V X7R 0805

CAP CER 0.68UF 10V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y684KXQTW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
0.68µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y684KXQTW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.68UF 10V X7R 0805

CAP CER 0.68UF 10V X7R 0805

Buy Now Datasheet
Capacitor,ceramic,680000Pf,10Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J4377 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,680000Pf,10Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J4377
Capacitor,ceramic,680000Pf,10Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J4377
Capacitor,Ceramic,68 0000pF,10VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,680000pF,10VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0805Y684KXQTW1BCDKR-ND 720-VJ0805Y684KXQTW1BCTR-ND 58J4377
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,680000Pf,10Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details