Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y394KXJTW1BC

Description
0.39µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.39µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1769-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1769-2-ND
Ceramic Capacitors 720-1769-2-ND
0.39µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.39µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1769-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1769-1-ND
Ceramic Capacitors 720-1769-1-ND
0.39µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.39µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1769-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1769-6-ND
Ceramic Capacitors 720-1769-6-ND
0.39µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.39µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805Y394KXJTW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y394KXJTW1BC
Ceramic Capacitors VJ0805Y394KXJTW1BC
CAP CER 0.39UF 16V X7R 0805

CAP CER 0.39UF 16V X7R 0805

Supplier's Site Datasheet
Cap, 0.39Μf, 16V, 10%, X7R, 0805; Capacitance Vishay - 62AC8562 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.39Μf, 16V, 10%, X7R, 0805; Capacitance Vishay
62AC8562
Cap, 0.39Μf, 16V, 10%, X7R, 0805; Capacitance Vishay 62AC8562
CAP, 0.39µF, 16V, 10%, X7R, 0805; Capacitance:0.39µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.39µF, 16V, 10%, X7R, 0805; Capacitance:0.39µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1769-2-ND 720-1769-6-ND VJ0805Y394KXJTW1BC 62AC8562
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.39Μf, 16V, 10%, X7R, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF9R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details