Cornell Dubilier Film Paper Film Capacitors 106K100CB4G

Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 3 mΩ RMS Current: 500 mA @ 85°C Length: 25.3mm Width: 12.7mm Thickness: 6.3mm
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 3 mΩ RMS Current: 500 mA @ 85°C Length: 25.3mm Width: 12.7mm Thickness: 6.3mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 106K100CB4G is a surface-mount, non-inductive metallized polyester capacitor for high-frequency switching power supplies, with a capacitance of 10 µF, a voltage rating of 100 Vdc, and a tolerance of ±10%. It measures 25.3 mm in length, 12.7 mm in width, and 6.3 mm in thickness, with seven gull-wing leads spaced 10.16 mm apart. The capacitor has a maximum ESR of 0.003 Ω at 500 kHz and can handle a maximum RMS current of 15.3 A at 500 kHz. It operates from -55 °C to +125 °C with voltage derating above +85 °C at 1.25% per °C. The construction supports reflow soldering up to 220 °C for 30 seconds and meets UL94V-0 flammability requirements.

Datasheet Summary
Powered by GS/AI

The 106K100CB4G is a surface-mount, non-inductive metallized polyester capacitor for high-frequency switching power supplies, with a capacitance of 10 µF, a voltage rating of 100 Vdc, and a tolerance of ±10%. It measures 25.3 mm in length, 12.7 mm in width, and 6.3 mm in thickness, with seven gull-wing leads spaced 10.16 mm apart. The capacitor has a maximum ESR of 0.003 Ω at 500 kHz and can handle a maximum RMS current of 15.3 A at 500 kHz. It operates from -55 °C to +125 °C with voltage derating above +85 °C at 1.25% per °C. The construction supports reflow soldering up to 220 °C for 30 seconds and meets UL94V-0 flammability requirements.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
106K100CB4G
Film Paper Film Capacitors 106K100CB4G
For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 3 mΩ RMS Current: 500 mA @ 85°C Length: 25.3mm Width: 12.7mm Thickness: 6.3mm
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage DC: 100V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • ESR: 3 mΩ
  • RMS Current: 500 mA @ 85°C
  • Length: 25.3mm
  • Width: 12.7mm
  • Thickness: 6.3mm
Supplier's Site Datasheet
Film Capacitors 2002-106K100CB4G
Capstick High Frequency Switching Power Supply Capacitor 10µF 100V

Capstick High Frequency Switching Power Supply Capacitor 10µF 100V

Supplier's Site Datasheet
Film Capacitor - 106K100CB4G - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
106K100CB4G
Film Capacitor 106K100CB4G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Film Capacitors - 338-106K100CB4GTR-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-106K100CB4GTR-ND
Film Capacitors 338-106K100CB4GTR-ND
FILM/M

FILM/M

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 106K100CB4G 2002-106K100CB4G 106K100CB4G 338-106K100CB4GTR-ND
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 105MKP275KG4 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Film Paper Film Capacitors - 105HC3600K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 107SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers