Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y334MXXTW1BC

Description
0.33µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.33µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1768-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1768-2-ND
Ceramic Capacitors 720-1768-2-ND
0.33µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.33Μf, 25V, 20%, X7R, 0805; Capacitance Vishay - 62AC8561 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 25V, 20%, X7R, 0805; Capacitance Vishay
62AC8561
Cap, 0.33Μf, 25V, 20%, X7R, 0805; Capacitance Vishay 62AC8561
CAP, 0.33µF, 25V, 20%, X7R, 0805; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.33µF, 25V, 20%, X7R, 0805; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0805Y334MXXTW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y334MXXTW1BC
Capacitors - Ceramic Capacitors VJ0805Y334MXXTW1BC
CAP CER 0.33UF 25V X7R 0805

CAP CER 0.33UF 25V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 720-1768-2-ND 62AC8561 VJ0805Y334MXXTW1BC
Product Name Ceramic Capacitors Cap, 0.33Μf, 25V, 20%, X7R, 0805; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic Capacitors - 106SMH050MHR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details