The 227SML025MD8 is a surface-mount aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 220 µF, a maximum ESR of 1.206 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 230 mA at 85°C. It has a diameter of 8 mm and a length of 10.5 mm, and operates within a temperature range of -40°C to +85°C. The part meets a 2000-hour load life requirement at 85°C with rated voltage, with capacitance change under 20%, dissipation factor under 200% of maximum specified, and leakage current under 100% of maximum specified.
Smt Aluminum Electroytic
CAP ALUM 220UF 20% 25V SMD
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 227SML025MD8 | 227SML025MD8 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) |