Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A472FXJTW1BC

Description
4700pF ±1% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±1% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A472FXJTW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±1% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±1% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A472FXJTW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 16V C0G/NP0 0805

CAP CER 4700PF 16V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A472FXJTW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 16V C0G/NP0 0805

CAP CER 4700PF 16V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - VJ0805A472FXJTW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A472FXJTW1BC
Ceramic Capacitors VJ0805A472FXJTW1BC
CAP CER 4700PF 16V C0G/NP0 0805

CAP CER 4700PF 16V C0G/NP0 0805

Supplier's Site Datasheet
Capacitor,ceramic,4700Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J2461 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4700Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J2461
Capacitor,ceramic,4700Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J2461
Capacitor,Ceramic,47 00pF,16VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,4700pF,16VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A472FXJTW1BCTR-ND 720-VJ0805A472FXJTW1BCDKR-ND VJ0805A472FXJTW1BC 58J2461
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,4700Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details