Cornell Dubilier Aluminum Electrolytic 226SML100M

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SML series aluminum electrolytic capacitor with 100 VDC rated voltage, 22 µF capacitance, and 6.3 mm diameter by 7.7 mm length, is designed for filtering, bypassing, coupling, and blocking applications. It operates from -40°C to +85°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and a maximum dissipation factor of 0.12. The ripple current rating at 120 Hz and 85°C is 120 mA, with an ESR of 7.54 Ω. Load life and shelf life specifications are met after 2000 hours at 85°C with rated voltage and 1000 hours with no voltage, respectively. The capacitor withstands soldering heat with capacitance change under 10% and meets 2 minutes surge voltage of 125 VDC. The case dimension is 6.3x7.7 mm, and it is rated for improved low-temperature stability with an impedance ratio of 6 at -40°C to +20°C.

Datasheet Summary
Powered by GS/AI

The SML series aluminum electrolytic capacitor with 100 VDC rated voltage, 22 µF capacitance, and 6.3 mm diameter by 7.7 mm length, is designed for filtering, bypassing, coupling, and blocking applications. It operates from -40°C to +85°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and a maximum dissipation factor of 0.12. The ripple current rating at 120 Hz and 85°C is 120 mA, with an ESR of 7.54 Ω. Load life and shelf life specifications are met after 2000 hours at 85°C with rated voltage and 1000 hours with no voltage, respectively. The capacitor withstands soldering heat with capacitance change under 10% and meets 2 minutes surge voltage of 125 VDC. The case dimension is 6.3x7.7 mm, and it is rated for improved low-temperature stability with an impedance ratio of 6 at -40°C to +20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 226SML100M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
226SML100M
Aluminum Electrolytic 226SML100M
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-226SML100M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-226SML100M
Aluminum Electrolytic Capacitors 2002-226SML100M
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 22µF 100V

Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 22µF 100V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-226SML100MTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-226SML100MTR-ND
Aluminum Electrolytic Capacitors 1572-226SML100MTR-ND
22µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 7.54Ohm @ 120Hz 2000 Hrs @ 85°C

22µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 7.54Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 226SML100M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
226SML100M
Capacitors - Aluminum Electrolytic Capacitors 226SML100M
CAP ALUM 22UF 20% 100V SMD

CAP ALUM 22UF 20% 100V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 226SML100M 2002-226SML100M 1572-226SML100MTR-ND 226SML100M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101223U040BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details