6800pF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Capacitor,Ceramic,6.
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ0603Y682MXXAC-ND | 46C6943 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,6.8Nf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) |