Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603V154MXJPW1BC

Description
0.15µF ±20% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.15µF ±20% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603V154MXJPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603V154MXJPW1BC-ND
Ceramic Capacitors VJ0603V154MXJPW1BC-ND
0.15µF ±20% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.15µF ±20% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ0603V154MXJPW1BC-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers