Knowles Ceramic Capacitors 0402BW474K160NGT

Description
0.47µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1162-2-ND
Ceramic Capacitors 1763-1162-2-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1162-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1162-6-ND
Ceramic Capacitors 1763-1162-6-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1162-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1162-1-ND
Ceramic Capacitors 1763-1162-1-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0402BW474K160NGT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402BW474K160NGT
Ceramic Capacitors 0402BW474K160NGT
CAP CER 0.47UF 16V X5R 0402

CAP CER 0.47UF 16V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1763-1162-2-ND 1763-1162-6-ND 0402BW474K160NGT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details