2.7pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
2.7pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 720-VJ0402D2R7BXBAJHTTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Ceramic Composition |
| WVDC | 100 volts |