Vishay Precision Group Photo Transistor, 850Nm, Smd; Wavelength Typ Vishay VEMT2500X01

Description
PHOTO TRANSISTOR, 850NM, SMD; Wavelength Typ:850nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
PHOTO TRANSISTOR, 850NM, SMD; Wavelength Typ:850nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Photo Transistor, 850Nm, Smd; Wavelength Typ Vishay - 72Y6503 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, 850Nm, Smd; Wavelength Typ Vishay
72Y6503
Photo Transistor, 850Nm, Smd; Wavelength Typ Vishay 72Y6503
PHOTO TRANSISTOR, 850NM, SMD; Wavelength Typ:850nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

PHOTO TRANSISTOR, 850NM, SMD; Wavelength Typ:850nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 72Y6503
Product Name Photo Transistor, 850Nm, Smd; Wavelength Typ Vishay
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Visible Emitter - MTE1081C - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 810 nm (8100 Å)
View Details
EXCELED™ Series, Chip LED with reflector - SML-012M8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers