Marktech Optoelectronics Visible Emitter MTE1081C

Description
Infrared Emitters Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions to the product line include 1300nm, 1550nm and 1720nm wavelengths. We offer one of the broadest wavelength ranges in the industry which includes UV and "SuperLong" wavelengths as high as 2600nm. Our abilities to control wafer production through packaging assure the highest quality and reliability products are manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet
Description
Infrared Emitters Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions to the product line include 1300nm, 1550nm and 1720nm wavelengths. We offer one of the broadest wavelength ranges in the industry which includes UV and "SuperLong" wavelengths as high as 2600nm. Our abilities to control wafer production through packaging assure the highest quality and reliability products are manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visible Emitter - MTE1081C - Marktech Optoelectronics
Latham, NY, USA
Visible Emitter
MTE1081C
Visible Emitter MTE1081C
Infrared Emitters Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions to the product line include 1300nm, 1550nm and 1720nm wavelengths. We offer one of the broadest wavelength ranges in the industry which includes UV and "SuperLong" wavelengths as high as 2600nm. Our abilities to control wafer production through packaging assure the highest quality and reliability products are manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.

Infrared Emitters
Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions to the product line include 1300nm, 1550nm and 1720nm wavelengths. We offer one of the broadest wavelength ranges in the industry which includes UV and "SuperLong" wavelengths as high as 2600nm. Our abilities to control wafer production through packaging assure the highest quality and reliability products are manufactured within our facilities.
Please see our product offering below or contact our engineers to discuss custom designs.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTE1081C
Product Name Visible Emitter
LED Package: 3mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 810 nm (8100 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C503B-RBS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
OSLON® SSL 80 White LED - GW CS8PM1.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2500 to 5000 K
Viewing Angle 80 degrees
View Details