PCE-UV34 UVA/UVB Radiation Meter
measures radiation UV, with an external sensor
The PCE-UV34 Radiation Meter is a device used to measure UVA and UVB radiation. This accurate device operates on a wave length of 290 to 390nm. With this Radiation Meter you can measure UVA radiation from the sun or in tanning salons in order to protect yourself from damage of high exposure and possible sunburn. With the industrial sector we frequently find elevated UVA radiation level, such as the arc light used in soldering. The UV Radiation Meter is very versatile thanks to its external sensor. Other fields of use are the sterilization of UVA rays, photo chemical compensation, in virology laboratories or in DNA research
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | UV Sensors |
| Product Number | PCE-UV34 |
| Product Name | Light Meter |
| Sensor Output | UV Index |
| Display Type | Numeric |
| Features | Portable |
| Wavelength Range | 290 to 390 nm (2900 to 3900 Å) |