Ushio America, Inc. Accumulated UV Meter UIT-250

Description
The Unimeter series was developed based on our experience and expertise as a manufacturer of optical equipment. These compact optical measuring instruments are genuinely easy-to-use from the user’s standpoint. These compact UV meters are used to manage the intensity of a range of instruments, including irradiation systems, as well as UV curing, cleansing and sterilizing systems. FEATURES & BENEFITS Measure five wavelength regions (centered on 172, 254, 313, 365, and 405 nm) and temperature by simply replacing the detector unit Battery / external power supply switching function (AC adapter optional) Compatible with extension cables (main unit to photoreceptor: 2 m as standard option) Measures irradiance, peak irradiance, exposure, irradiance distribution, irradiance of spot light sources, and temperature distribution Internal memory allows measurement of irradiance distribution for up to four minutes Auto power-off function can be enabled or disabled PC serial communications functions
Datasheet
Description
The Unimeter series was developed based on our experience and expertise as a manufacturer of optical equipment. These compact optical measuring instruments are genuinely easy-to-use from the user’s standpoint. These compact UV meters are used to manage the intensity of a range of instruments, including irradiation systems, as well as UV curing, cleansing and sterilizing systems. FEATURES & BENEFITS Measure five wavelength regions (centered on 172, 254, 313, 365, and 405 nm) and temperature by simply replacing the detector unit Battery / external power supply switching function (AC adapter optional) Compatible with extension cables (main unit to photoreceptor: 2 m as standard option) Measures irradiance, peak irradiance, exposure, irradiance distribution, irradiance of spot light sources, and temperature distribution Internal memory allows measurement of irradiance distribution for up to four minutes Auto power-off function can be enabled or disabled PC serial communications functions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accumulated UV Meter - UIT-250 - Ushio America, Inc.
Cypress, CA, USA
Accumulated UV Meter
UIT-250
Accumulated UV Meter UIT-250
The Unimeter series was developed based on our experience and expertise as a manufacturer of optical equipment. These compact optical measuring instruments are genuinely easy-to-use from the user’s standpoint. These compact UV meters are used to manage the intensity of a range of instruments, including irradiation systems, as well as UV curing, cleansing and sterilizing systems. FEATURES & BENEFITS Measure five wavelength regions (centered on 172, 254, 313, 365, and 405 nm) and temperature by simply replacing the detector unit Battery / external power supply switching function (AC adapter optional) Compatible with extension cables (main unit to photoreceptor: 2 m as standard option) Measures irradiance, peak irradiance, exposure, irradiance distribution, irradiance of spot light sources, and temperature distribution Internal memory allows measurement of irradiance distribution for up to four minutes Auto power-off function can be enabled or disabled PC serial communications functions

The Unimeter series was developed based on our experience and expertise as a manufacturer of optical equipment. These compact optical measuring instruments are genuinely easy-to-use from the user’s standpoint. These compact UV meters are used to manage the intensity of a range of instruments, including irradiation systems, as well as UV curing, cleansing and sterilizing systems.

FEATURES & BENEFITS

  • Measure five wavelength regions (centered on 172, 254, 313, 365, and 405 nm) and temperature by simply replacing the detector unit
  • Battery / external power supply switching function (AC adapter optional)
  • Compatible with extension cables (main unit to photoreceptor: 2 m as standard option)
  • Measures irradiance, peak irradiance, exposure, irradiance distribution, irradiance of spot light sources, and temperature distribution
  • Internal memory allows measurement of irradiance distribution for up to four minutes
  • Auto power-off function can be enabled or disabled
  • PC serial communications functions
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category UV Sensors
Product Number UIT-250
Product Name Accumulated UV Meter
Display Type Numeric
Unlock Full Specs
to access all available technical data

Similar Products

Light Meter - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Output UV Index
Display Type Numeric
Features Portable
View Details
UV Sensor (UVS) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Display Type None
View Details
UVA Peak Energy Detector - PMA2115 - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
Sensor Output Power
Display Type None
Wavelength Range 300 to 400 nm (3000 to 4000 Å)
View Details
SunSitive -  - Imego
Specs
Sensor Output UV Index
Display Type video; Indicator Display
Features Alarm; Portable
View Details