OMEGA Engineering, Inc. Handheld Light and UVA Meter HHUVA1

Description
Display: 31/2 digit LCD with a maximum reading of 1999 Low Battery Indication: An icon is displayed when the battery voltage drops below the operating level Battery Life: 300 Hrs. typical use Operating Environment: 0 to 50C (32 to 122F), <70% relative humidity Storage Temperature: -20 to 60C (-4 to 140F), 0 to 80% R.H. with battery removed from meter Accuracy: Stated accuracy at 23C 5C (73F 9F), <75% relative humidity Dimensions: 155 H x 48 W x 24 mm D (6 x 5.8 x 4.9") Weight: Approx. 81 g (3 oz.) including battery Battery: 1.5V x 4 pcs AAA size, included Battery Life: 300 hours, typical use
Description
Display: 31/2 digit LCD with a maximum reading of 1999 Low Battery Indication: An icon is displayed when the battery voltage drops below the operating level Battery Life: 300 Hrs. typical use Operating Environment: 0 to 50C (32 to 122F), <70% relative humidity Storage Temperature: -20 to 60C (-4 to 140F), 0 to 80% R.H. with battery removed from meter Accuracy: Stated accuracy at 23C 5C (73F 9F), <75% relative humidity Dimensions: 155 H x 48 W x 24 mm D (6 x 5.8 x 4.9") Weight: Approx. 81 g (3 oz.) including battery Battery: 1.5V x 4 pcs AAA size, included Battery Life: 300 hours, typical use
Datasheet
Datasheet Summary
Powered by GS/AI

The HHUVA1 is a handheld UVA meter designed for measuring ultraviolet irradiance in the range of 320 to 400 nm. It features three measurement ranges: 199.9 µW/cm², 1.999 mW/cm², and 19.99 mW/cm², with an accuracy of ± (4% FS ±2 digits). The device includes a MAX/DATA HOLD function for capturing peak values and is equipped with a pocket hook and magnet hanger for convenient portability. The meter operates on four AAA batteries, providing a typical battery life of 300 hours. It is suitable for various applications, including plant cultivation and household appliances. The operating environment ranges from 0 to 50°C (32 to 122°F) with less than 70% relative humidity, while it can be stored at temperatures between -20 to 60°C (-4 to 140°F) with the battery removed. The compact design measures 155 mm in height, 48 mm in width, and 24 mm in depth, weighing approximately 81 g (3 oz).

Datasheet Summary
Powered by GS/AI

The HHUVA1 is a handheld UVA meter designed for measuring ultraviolet irradiance in the range of 320 to 400 nm. It features three measurement ranges: 199.9 µW/cm², 1.999 mW/cm², and 19.99 mW/cm², with an accuracy of ± (4% FS ±2 digits). The device includes a MAX/DATA HOLD function for capturing peak values and is equipped with a pocket hook and magnet hanger for convenient portability. The meter operates on four AAA batteries, providing a typical battery life of 300 hours. It is suitable for various applications, including plant cultivation and household appliances. The operating environment ranges from 0 to 50°C (32 to 122°F) with less than 70% relative humidity, while it can be stored at temperatures between -20 to 60°C (-4 to 140°F) with the battery removed. The compact design measures 155 mm in height, 48 mm in width, and 24 mm in depth, weighing approximately 81 g (3 oz).

Suppliers

Company
Product
Description
Supplier Links
Handheld Light and UVA Meter - HHUVA1 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Handheld Light and UVA Meter
HHUVA1
Handheld Light and UVA Meter HHUVA1
Display: 31/2 digit LCD with a maximum reading of 1999 Low Battery Indication: An icon is displayed when the battery voltage drops below the operating level Battery Life: 300 Hrs. typical use Operating Environment: 0 to 50C (32 to 122F), <70% relative humidity Storage Temperature: -20 to 60C (-4 to 140F), 0 to 80% R.H. with battery removed from meter Accuracy: Stated accuracy at 23C 5C (73F 9F), <75% relative humidity Dimensions: 155 H x 48 W x 24 mm D (6 x 5.8 x 4.9") Weight: Approx. 81 g (3 oz.) including battery Battery: 1.5V x 4 pcs AAA size, included Battery Life: 300 hours, typical use

Display: 31/2 digit LCD with a maximum reading of 1999
Low Battery Indication: An icon is displayed when the battery voltage drops below the operating level
Battery Life: 300 Hrs. typical use
Operating Environment: 0 to 50C (32 to 122F), <70% relative humidity
Storage Temperature: -20 to 60C (-4 to 140F), 0 to 80% R.H. with battery removed from meter
Accuracy: Stated accuracy at 23C 5C (73F 9F), <75% relative humidity
Dimensions: 155 H x 48 W x 24 mm D (6 x 5.8 x 4.9")
Weight: Approx. 81 g (3 oz.) including battery
Battery: 1.5V x 4 pcs AAA size, included
Battery Life: 300 hours, typical use

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category UV Sensors
Product Number HHUVA1
Product Name Handheld Light and UVA Meter
Sensor Output Power
Display Type Numeric
Features Battery Powered; Portable
Wavelength Range 320 to 400 nm (3200 to 4000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Light Meter - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Output UV Index
Display Type Numeric
Features Portable
View Details
Ambient Light, IR, UV Sensors - 5880-MNS2-9-W2-LS-LM-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SunSitive -  - Imego
Specs
Sensor Output UV Index
Display Type video; Indicator Display
Features Alarm; Portable
View Details
UV Sensor (UVS) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Display Type None
View Details