Vishay Precision Group Dual, Bus Protection, Array; Clamping Voltage Vc Max Vishay VBUS052CD-FAH-GS08

Description
DUAL, BUS PROTECTION, ARRAY; Clamping Voltage Vc Max:18V; Diode Case Style:LLP1713; No. of Pins:7Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
DUAL, BUS PROTECTION, ARRAY; Clamping Voltage Vc Max:18V; Diode Case Style:LLP1713; No. of Pins:7Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dual, Bus Protection, Array; Clamping Voltage Vc Max Vishay - 08R5945 - Newark, An Avnet Company
Chicago, IL, United States
Dual, Bus Protection, Array; Clamping Voltage Vc Max Vishay
08R5945
Dual, Bus Protection, Array; Clamping Voltage Vc Max Vishay 08R5945
DUAL, BUS PROTECTION, ARRAY; Clamping Voltage Vc Max:18V; Diode Case Style:LLP1713; No. of Pins:7Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DUAL, BUS PROTECTION, ARRAY; Clamping Voltage Vc Max:18V; Diode Case Style:LLP1713; No. of Pins:7Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 08R5945
Product Name Dual, Bus Protection, Array; Clamping Voltage Vc Max Vishay
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp In-line And Plug Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2041974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details