Suzhou Ele Mfg Co., Ltd. 1200W 3 Wire Grounding LCDI Plug for Indoor Use, 5-15P L22515-1200W

Description
These are power supply cords provided with Leakage Current Detection and lnterruption (LCDI). They consist of a length of shielded flexible cord with no termination on the load end and an LCDI attachment plug on the line end. | These LCDIs are intended to trip if the nominal leakage between the cord shield and either load conductor exceeds a predetermined value. This is intended to reduce the possibility of a fire in the load side shielded cord. | The cord shields are not grounded and they must be considered a shock hazard if they are exposed. They must not be connected to ground or to any exposed metal. | This product has been evaluated and determined to be suitable for air conditioner loads in accordance with UL1699.
Request a Quote
Description
These are power supply cords provided with Leakage Current Detection and lnterruption (LCDI). They consist of a length of shielded flexible cord with no termination on the load end and an LCDI attachment plug on the line end. | These LCDIs are intended to trip if the nominal leakage between the cord shield and either load conductor exceeds a predetermined value. This is intended to reduce the possibility of a fire in the load side shielded cord. | The cord shields are not grounded and they must be considered a shock hazard if they are exposed. They must not be connected to ground or to any exposed metal. | This product has been evaluated and determined to be suitable for air conditioner loads in accordance with UL1699.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1200W 3 Wire Grounding LCDI Plug for Indoor Use, 5-15P - L22515-1200W - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
1200W 3 Wire Grounding LCDI Plug for Indoor Use, 5-15P
L22515-1200W
1200W 3 Wire Grounding LCDI Plug for Indoor Use, 5-15P L22515-1200W
These are power supply cords provided with Leakage Current Detection and lnterruption (LCDI). They consist of a length of shielded flexible cord with no termination on the load end and an LCDI attachment plug on the line end. | These LCDIs are intended to trip if the nominal leakage between the cord shield and either load conductor exceeds a predetermined value. This is intended to reduce the possibility of a fire in the load side shielded cord. | The cord shields are not grounded and they must be considered a shock hazard if they are exposed. They must not be connected to ground or to any exposed metal. | This product has been evaluated and determined to be suitable for air conditioner loads in accordance with UL1699.

  • These are power supply cords provided with Leakage Current Detection and lnterruption (LCDI). They consist of a length of shielded flexible cord with no termination on the load end and an LCDI attachment plug on the line end. |
  • These LCDIs are intended to trip if the nominal leakage between the cord shield and either load conductor exceeds a predetermined value. This is intended to reduce the possibility of a fire in the load side shielded cord. |
  • The cord shields are not grounded and they must be considered a shock hazard if they are exposed. They must not be connected to ground or to any exposed metal. |
  • This product has been evaluated and determined to be suitable for air conditioner loads in accordance with UL1699.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Circuit Protection Components
Product Number L22515-1200W
Product Name 1200W 3 Wire Grounding LCDI Plug for Indoor Use, 5-15P
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Standard Size Manual Reset 1-15P UL Recoginzed - G20PMSR115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
3600W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-3600W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
Plug-In GFCI Timer Plug Auto Reset 1-15P UL Listed - G20PAT115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
GFCI Outlet with 24W USB Chargers - LGR2320CC01 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 120 volts
View Details