Tecmark Corporation 60 Amp SPGFCI

Description
The LineGard™ 60 Amp Special Purpose Ground Fault Circuit Interrupter (SPGFCI) is ideal for both new and existing circuit installations and is designed to interrupt leakages of 20mA or greater. This product mitigates the effects that a ground fault may have on your integrated equipment while also providing shock protection for personnel. The LineGard™ 60 Amp SPGFCI offers protection for nuisance applications such as welders, pumps, motors and generators that would normally trip a Class A, 6mA GFCI. All units have 60" splicing lead wires and 1" NPT conduit fittings for integration to flexible, EMT, PVC, or burial conduit. A pilot conductor is provided to monitor the protected equipment chassis ensuring that ambient leakage is being routed away from personnel to a proper ground path. All LineGard™ 60 Amp Class A SPGFCIs are proudly made in the U.S.A. in ISO certified facilities and are UL 943C listed.
Request a Quote Datasheet
Description
The LineGard™ 60 Amp Special Purpose Ground Fault Circuit Interrupter (SPGFCI) is ideal for both new and existing circuit installations and is designed to interrupt leakages of 20mA or greater. This product mitigates the effects that a ground fault may have on your integrated equipment while also providing shock protection for personnel. The LineGard™ 60 Amp SPGFCI offers protection for nuisance applications such as welders, pumps, motors and generators that would normally trip a Class A, 6mA GFCI. All units have 60" splicing lead wires and 1" NPT conduit fittings for integration to flexible, EMT, PVC, or burial conduit. A pilot conductor is provided to monitor the protected equipment chassis ensuring that ambient leakage is being routed away from personnel to a proper ground path. All LineGard™ 60 Amp Class A SPGFCIs are proudly made in the U.S.A. in ISO certified facilities and are UL 943C listed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 Amp SPGFCI -  - Tecmark Corporation
Mentor, OH, United States
60 Amp SPGFCI
60 Amp SPGFCI
The LineGard™ 60 Amp Special Purpose Ground Fault Circuit Interrupter (SPGFCI) is ideal for both new and existing circuit installations and is designed to interrupt leakages of 20mA or greater. This product mitigates the effects that a ground fault may have on your integrated equipment while also providing shock protection for personnel. The LineGard™ 60 Amp SPGFCI offers protection for nuisance applications such as welders, pumps, motors and generators that would normally trip a Class A, 6mA GFCI. All units have 60" splicing lead wires and 1" NPT conduit fittings for integration to flexible, EMT, PVC, or burial conduit. A pilot conductor is provided to monitor the protected equipment chassis ensuring that ambient leakage is being routed away from personnel to a proper ground path. All LineGard™ 60 Amp Class A SPGFCIs are proudly made in the U.S.A. in ISO certified facilities and are UL 943C listed.

The LineGard™ 60 Amp Special Purpose Ground Fault Circuit Interrupter (SPGFCI) is ideal for both new and existing circuit installations and is designed to interrupt leakages of 20mA or greater. This product mitigates the effects that a ground fault may have on your integrated equipment while also providing shock protection for personnel. The LineGard™ 60 Amp SPGFCI offers protection for nuisance applications such as welders, pumps, motors and generators that would normally trip a Class A, 6mA GFCI. All units have 60" splicing lead wires and 1" NPT conduit fittings for integration to flexible, EMT, PVC, or burial conduit. A pilot conductor is provided to monitor the protected equipment chassis ensuring that ambient leakage is being routed away from personnel to a proper ground path. All LineGard™ 60 Amp Class A SPGFCIs are proudly made in the U.S.A. in ISO certified facilities and are UL 943C listed.

Supplier's Site Datasheet

Technical Specifications

  Tecmark Corporation
Product Category Circuit Protection Components
Product Name 60 Amp SPGFCI
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Portable Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
Portable 30 Amp Series Single And Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
40 - 60 Amp Class A GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details