Bi-directional Ultra Low Capacitance ESD / Transient Protection
Summary of Features:
- ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±10 kV (contact)
- Maximum working voltage: VRWM = ±15 V
- Ultra low capacitance CL = 0.09 pF I/O to GND (typical)
- Very low clamping voltage: VCL= 48 V at IPP = 16 A (typical)
- Very low dynamic resistance: RDYN = 1.8 Ω (typical)
- Pb-free and halogen-free package (RoHS compliant)
Target Applications:
- RF antenna
- Super high speed interfaces such as USB 3.0, HDMI 1.4a, MHL
Infineon Technologies AG | |
---|---|
Product Category | Electrostatic Discharge (ESD) Suppressors |
Product Number | ESD103-B1-02EL |
Product Name | ESD and Surge Protection |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); PG-TSLP-2 |