Aratas America LLC B5L 3D TOF Sensor Module B5L-A2S-U01-010

Description
Real-time 3D sensing of distance to humans or objects Ambient light immunity equivalent to 100,000 lx, allowing measurement even in bright places. *1 High output accuracy of ±2% (2 m) for compensated signals. *2 Long life of approx. 5 years under continuous driving thanks to OMRON’s unique circuit design and heat emission design. *3 With interference prevention function *4 *1. The accuracy of product specifications is not guaranteed. *2. According to OMRON’s evaluation method *3. The result of reliability acceleration test at the ambient temperature of 20°C and the humidity of 65%RH, not the product warranty period. *4. Up to 17 ID settings can be made depending on the command. When this function runs, the accuracy of product specifications is not guaranteed for settings other than ID=8 (default).
Request a Quote Datasheet
Description
Real-time 3D sensing of distance to humans or objects Ambient light immunity equivalent to 100,000 lx, allowing measurement even in bright places. *1 High output accuracy of ±2% (2 m) for compensated signals. *2 Long life of approx. 5 years under continuous driving thanks to OMRON’s unique circuit design and heat emission design. *3 With interference prevention function *4 *1. The accuracy of product specifications is not guaranteed. *2. According to OMRON’s evaluation method *3. The result of reliability acceleration test at the ambient temperature of 20°C and the humidity of 65%RH, not the product warranty period. *4. Up to 17 ID settings can be made depending on the command. When this function runs, the accuracy of product specifications is not guaranteed for settings other than ID=8 (default).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Hoffman Estates, IL, United States
B5L 3D TOF Sensor Module
B5L-A2S-U01-010
B5L 3D TOF Sensor Module B5L-A2S-U01-010
Real-time 3D sensing of distance to humans or objects Ambient light immunity equivalent to 100,000 lx, allowing measurement even in bright places. *1 High output accuracy of ±2% (2 m) for compensated signals. *2 Long life of approx. 5 years under continuous driving thanks to OMRON’s unique circuit design and heat emission design. *3 With interference prevention function *4 *1. The accuracy of product specifications is not guaranteed. *2. According to OMRON’s evaluation method *3. The result of reliability acceleration test at the ambient temperature of 20°C and the humidity of 65%RH, not the product warranty period. *4. Up to 17 ID settings can be made depending on the command. When this function runs, the accuracy of product specifications is not guaranteed for settings other than ID=8 (default).

Real-time 3D sensing of distance to
humans or objects

  • Ambient light immunity equivalent to 100,000 lx, allowing measurement even in bright places. *1
  • High output accuracy of ±2% (2 m) for compensated signals. *2
  • Long life of approx. 5 years under continuous driving thanks to OMRON’s unique circuit design and heat emission design. *3
  • With interference prevention function *4

*1. The accuracy of product specifications is not guaranteed.

*2. According to OMRON’s evaluation method

*3. The result of reliability acceleration test at the ambient temperature of 20°C and the humidity of 65%RH, not the product warranty period.

*4. Up to 17 ID settings can be made depending on the command.
When this function runs, the accuracy of product specifications is not guaranteed for settings other than ID=8 (default).

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Linear Position Sensors
Product Number B5L-A2S-U01-010
Product Name B5L 3D TOF Sensor Module
Sensor Technology Time of Flight Optical Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - Z5612-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Z4D-C01 Microphotonic Devices (Micro-displacement Sensor) - Z4D-C01 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
Position, Proximity, Speed (Modules) - Z5614-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Z4D-C01 Microphotonic Devices (Micro-displacement Sensor) - Z4D-C01 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details