RS Components, Ltd. 9094209

Description
RS Pro IPL linear position sensors combine a robust and sealed membrane type linear potentiometer element. Supplied in a convenient housing that make installation simple. The compact IPL series is available in various stroke lengths to provide accurate linear measurement feedback for a wide range of applications. Long life cycle. High temperature capability. IP65 Rated. Compact design Stroke = 50mm IP Rating = IP65 Overall Height = 8.6mm Overall Width = 28.1mm Overall Depth = 77mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C Electrical Travel = 50mm Starting Force = 3N Resistance = 10kOhms
Request a Quote
Description
RS Pro IPL linear position sensors combine a robust and sealed membrane type linear potentiometer element. Supplied in a convenient housing that make installation simple. The compact IPL series is available in various stroke lengths to provide accurate linear measurement feedback for a wide range of applications. Long life cycle. High temperature capability. IP65 Rated. Compact design Stroke = 50mm IP Rating = IP65 Overall Height = 8.6mm Overall Width = 28.1mm Overall Depth = 77mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C Electrical Travel = 50mm Starting Force = 3N Resistance = 10kOhms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9094209 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro IPL linear position sensors combine a robust and sealed membrane type linear potentiometer element. Supplied in a convenient housing that make installation simple. The compact IPL series is available in various stroke lengths to provide accurate linear measurement feedback for a wide range of applications. Long life cycle. High temperature capability. IP65 Rated. Compact design Stroke = 50mm IP Rating = IP65 Overall Height = 8.6mm Overall Width = 28.1mm Overall Depth = 77mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C Electrical Travel = 50mm Starting Force = 3N Resistance = 10kOhms

RS Pro IPL linear position sensors combine a robust and sealed membrane type linear potentiometer element. Supplied in a convenient housing that make installation simple. The compact IPL series is available in various stroke lengths to provide accurate linear measurement feedback for a wide range of applications.
Long life cycle. High temperature capability. IP65 Rated. Compact design
Stroke = 50mm
IP Rating = IP65
Overall Height = 8.6mm
Overall Width = 28.1mm
Overall Depth = 77mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C
Electrical Travel = 50mm
Starting Force = 3N
Resistance = 10kOhms

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 9094209
Measurement Range 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9094203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 3.94 inch (100 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - 285144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Hall Effect Position Sensor
Power Requirements DC Powered
Diameter 0.9449 inch (24 mm)
View Details
 - 9094212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 7.87 inch (200 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - 7271369 - RS Components, Ltd.
RS Components, Ltd.
View Details