Vishay Precision Group Aluminum Electrolytic Capacitors TVA1205

Description
25µF 25V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
25µF 25V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1205-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1205-ND
Aluminum Electrolytic Capacitors TVA1205-ND
25µF 25V Aluminum Electrolytic Capacitors Axial, Can

25µF 25V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
25uF 25V Capacitor
58-TVA1205
25uF 25V Capacitor 58-TVA1205
Cap Aluminum Lytic 25uF 25V (6.35 X 12.7mm) Axial 85°C Product overview: TVA1205 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1205 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 25uF 25V (6.35 X 12.7mm) Axial 85°C Product overview: TVA1205 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1205 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 25Uf, 25V, Axial; Capacitance Vishay - 18F155 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 25Uf, 25V, Axial; Capacitance Vishay
18F155
Aluminum Electrolytic Capacitor, 25Uf, 25V, Axial; Capacitance Vishay 18F155
ALUMINUM ELECTROLYTIC CAPACITOR, 25UF, 25V, AXIAL; Capacitance:25µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 25UF, 25V, AXIAL; Capacitance:25µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1205 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1205
Capacitors - Aluminum Electrolytic Capacitors TVA1205
CAP ALUM 25UF 25V AXIAL

CAP ALUM 25UF 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1205-ND 58-TVA1205 18F155 TVA1205
Product Name Aluminum Electrolytic Capacitors 25uF 25V Capacitor Aluminum Electrolytic Capacitor, 25Uf, 25V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 25 microF 25 microF 25 microF 25 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details