Hamamatsu Photonics Europe Si APDs S12023-02

Description
Low bias operation, for 800 nm band This is a 800 nm band near-infrared Si APD that can operate at low voltages, 200 V or less. This is a suitable for applications such as FSO (free space optics) and optical rangefinders.
Request a Quote
Description
Low bias operation, for 800 nm band This is a 800 nm band near-infrared Si APD that can operate at low voltages, 200 V or less. This is a suitable for applications such as FSO (free space optics) and optical rangefinders.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S12023-02 is a silicon avalanche photodiode designed for near-infrared detection at 800 nm with low bias operation up to 200 V, suitable for free space optics and optical rangefinders. It is housed in a TO-18 package with a 0.2 mm diameter photosensitive area and operates within a temperature range of -20 to +85 °C. The device has a typical breakdown voltage of 100 V, a terminal capacitance of 0.05 pF at M=1, and a dark current of 1 nA at 160 V reverse bias. It supports high-speed response and low noise performance under gain conditions of M=100. The package includes a borosilicate glass window and is rated for storage temperatures from -55 to +125 °C with a maximum forward current of 10 mA and reverse current of 200 µA.

Datasheet Summary
Powered by GS/AI

The S12023-02 is a silicon avalanche photodiode designed for near-infrared detection at 800 nm with low bias operation up to 200 V, suitable for free space optics and optical rangefinders. It is housed in a TO-18 package with a 0.2 mm diameter photosensitive area and operates within a temperature range of -20 to +85 °C. The device has a typical breakdown voltage of 100 V, a terminal capacitance of 0.05 pF at M=1, and a dark current of 1 nA at 160 V reverse bias. It supports high-speed response and low noise performance under gain conditions of M=100. The package includes a borosilicate glass window and is rated for storage temperatures from -55 to +125 °C with a maximum forward current of 10 mA and reverse current of 200 µA.

Suppliers

Company
Product
Description
Supplier Links
Si APDs - S12023-02 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si APDs
S12023-02
Si APDs S12023-02
Low bias operation, for 800 nm band This is a 800 nm band near-infrared Si APD that can operate at low voltages, 200 V or less. This is a suitable for applications such as FSO (free space optics) and optical rangefinders.

Low bias operation, for 800 nm band

This is a 800 nm band near-infrared Si APD that can operate at low voltages, 200 V or less. This is a suitable for applications such as FSO (free space optics) and optical rangefinders.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S12023-02
Product Name Si APDs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S6036-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 760 to 1100 nm (7600 to 11000 Å)
View Details
Si APDs - S5344 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 620 nm (6200 Å)
View Details
InGaAs photodiodes - G12183-210KA-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 2550 nm (9000 to 25500 Å)
Peak Sensitivity Wavelength 2300 nm (23000 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Si photodiodes - S8559 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Photodiode Material Silicon
Active Area Diameter or Length 5.8 mm (0.2283 inch)
View Details