OSRAM Opto Semiconductors PIN Photodiodes in Through hole package SFH 206 K

Description
PIN Photodiode in Sidelooker Package, Radiant Sensitive Area 2.65 x 2.65 mm², Half Angle ±60 °, clear packaage
Request a Quote Datasheet
Description
PIN Photodiode in Sidelooker Package, Radiant Sensitive Area 2.65 x 2.65 mm², Half Angle ±60 °, clear packaage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN Photodiodes in Through hole package - SFH 206 K - OSRAM Opto Semiconductors
San Jose, CA, USA
PIN Photodiodes in Through hole package
SFH 206 K
PIN Photodiodes in Through hole package SFH 206 K
PIN Photodiode in Sidelooker Package, Radiant Sensitive Area 2.65 x 2.65 mm², Half Angle ±60 °, clear packaage

PIN Photodiode in Sidelooker Package, Radiant Sensitive Area 2.65 x 2.65 mm², Half Angle ±60 °, clear packaage

Supplier's Site
Photodiodes - 6548659P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
6548659P
Photodiodes 6548659P
ams OSRAM SFH 206 K Photodiode

ams OSRAM SFH 206 K Photodiode

Supplier's Site
Photodiodes - 6548659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
6548659
Photodiodes 6548659
ams OSRAM SFH 206 K Photodiode

ams OSRAM SFH 206 K Photodiode

Supplier's Site
Photodiodes - 1685312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1685312
Photodiodes 1685312
ams OSRAM SFH 206 K Photodiode

ams OSRAM SFH 206 K Photodiode

Supplier's Site
 - SFH 206 K - Rochester Electronics
Newburyport, MA, United States
SFH206K - Silicon PIN Photodiode

SFH206K - Silicon PIN Photodiode

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
SFH 206 K
Photodiodes SFH 206 K
Photodiodes PHOTODIODE

Photodiodes PHOTODIODE

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors RS Components, Ltd. RS Components, Ltd. Rochester Electronics VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number SFH 206 K 6548659P 6548659 SFH 206 K SFH 206 K
Product Name PIN Photodiodes in Through hole package Photodiodes Photodiodes Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å) 400 nm (4000 Å) 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 850 nm (8500 Å) 850 nm (8500 Å) 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S5107 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
SMT PIN Photodiodes - SFH 2505 FA - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 750 to 1100 nm (7500 to 11000 Å)
View Details
2 suppliers