Vishay Precision Group Ir Emitter Dh 830Nm 5Mm 10Deg; Peak Wavelength Vishay TSHG8200

Description
IR EMITTER DH 830NM 5MM 10DEG; Peak Wavelength:830nm; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):180mW/Sr; Rise Time:20ns; Fall Time tf:13ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Operating RoHS Compliant: Yes
Datasheet
Description
IR EMITTER DH 830NM 5MM 10DEG; Peak Wavelength:830nm; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):180mW/Sr; Rise Time:20ns; Fall Time tf:13ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter Dh 830Nm 5Mm 10Deg; Peak Wavelength Vishay - 32AH8523 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter Dh 830Nm 5Mm 10Deg; Peak Wavelength Vishay
32AH8523
Ir Emitter Dh 830Nm 5Mm 10Deg; Peak Wavelength Vishay 32AH8523
IR EMITTER DH 830NM 5MM 10DEG; Peak Wavelength:830nm; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):180mW/Sr; Rise Time:20ns; Fall Time tf:13ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Operating RoHS Compliant: Yes

IR EMITTER DH 830NM 5MM 10DEG; Peak Wavelength:830nm; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):180mW/Sr; Rise Time:20ns; Fall Time tf:13ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 32AH8523
Product Name Ir Emitter Dh 830Nm 5Mm 10Deg; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z20FF3LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Bridge Rectifiers - CC1676-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG811S06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5900 volts
View Details