Voltage Multipliers, Inc. Surface Mount High Voltage Diode Z20FF3LL

Description
Tabbed, molded, and formed lead diodes. Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200°C, 2kV, 3kV, and 5kV Diodes. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Tabbed, molded, and formed lead diodes. Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200°C, 2kV, 3kV, and 5kV Diodes. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z20FF3LL is a surface mount high voltage diode designed for applications requiring reliable performance under high voltage conditions. It supports a forward current range of 0.8A to 2.0A and features a reverse recovery time of 30ns to 50ns. The diode operates effectively within a temperature range of -65°C to +175°C, making it suitable for various environmental conditions. It is hermetically sealed, ensuring durability and reliability in demanding applications. The diode is also compatible with automatic insertion equipment, which enhances its usability in automated manufacturing processes. This product is ideal for engineers seeking a robust solution for high voltage applications.

Datasheet Summary
Powered by GS/AI

The Z20FF3LL is a surface mount high voltage diode designed for applications requiring reliable performance under high voltage conditions. It supports a forward current range of 0.8A to 2.0A and features a reverse recovery time of 30ns to 50ns. The diode operates effectively within a temperature range of -65°C to +175°C, making it suitable for various environmental conditions. It is hermetically sealed, ensuring durability and reliability in demanding applications. The diode is also compatible with automatic insertion equipment, which enhances its usability in automated manufacturing processes. This product is ideal for engineers seeking a robust solution for high voltage applications.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Voltage Diode - Z20FF3LL - Voltage Multipliers, Inc.
Visalia, CA, United States
Surface Mount High Voltage Diode
Z20FF3LL
Surface Mount High Voltage Diode Z20FF3LL
Tabbed, molded, and formed lead diodes. Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200°C, 2kV, 3kV, and 5kV Diodes. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Tabbed, molded, and formed lead diodes.

Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200°C, 2kV, 3kV, and 5kV Diodes.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number Z20FF3LL
Product Name Surface Mount High Voltage Diode
Life Cycle Stage Maturity
Package Formed-Lead
VF 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6531 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded
VF 7 volts
View Details
Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Slim Pack
VF 10 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X25UFG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 7 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X100UFG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 14 volts
View Details