Rochester Electronics Diodes, Rectifiers - Single - 1N4935GP 1N4935GP

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 854316-1N4935GP Features: Diode 200 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 25000 HTSUS: 8541.10.0080 Other Part Number: 2156-1N4935GP, 2156-1N4935GP-FSTR-N D
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 854316-1N4935GP Features: Diode 200 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 25000 HTSUS: 8541.10.0080 Other Part Number: 2156-1N4935GP, 2156-1N4935GP-FSTR-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4935GP
854316-1N4935GP
Diodes, Rectifiers - Single - 1N4935GP 854316-1N4935GP
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 854316-1N4935GP Features: Diode 200 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 25000 HTSUS: 8541.10.0080 Other Part Number: 2156-1N4935GP, 2156-1N4935GP-FSTR-N D

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 854316-1N4935GP
Features: Diode 200 V
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 25000
HTSUS: 8541.10.0080
Other Part Number: 2156-1N4935GP, 2156-1N4935GP-FSTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 854316-1N4935GP
Product Name Diodes, Rectifiers - Single - 1N4935GP
Diode Type Diode 200 V
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW30S120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
High-voltage switching diode - BAS21W-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers