Vishay Intertechnology, Inc. Tantalum Capacitors TR3B336K016C0700

Description
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 700mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1316-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1316-6-ND
Tantalum Capacitors 718-1316-6-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 700mOhm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1316-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1316-2-ND
Tantalum Capacitors 718-1316-2-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 700mOhm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1316-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1316-1-ND
Tantalum Capacitors 718-1316-1-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 700mOhm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V Capacitor
59-TR3B336K016C0700
SMD 33uF 16V Capacitor 59-TR3B336K016C0700
33uF 16V Tantalum Capacitor, 700mR ESR, 1411 SMD Product overview: TR3B336K016C0700 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B336K016C0700 can be used for catalog matching and distributor lookup.

33uF 16V Tantalum Capacitor, 700mR ESR, 1411 SMD Product overview: TR3B336K016C0700 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B336K016C0700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359675-TR3B336K016C0700 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359675-TR3B336K016C0700
Capacitors - Tantalum Capacitors 1359675-TR3B336K016C0700
Win Source Part Number: 1359675-TR3B336K016C 0700 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 700mOhm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359675-TR3B336K016C0700
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 33 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 700mOhm
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3B336K016C0700 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3B336K016C0700
Capacitors - Tantalum Capacitors TR3B336K016C0700
CAP TANT 33UF 10% 16V 1411

CAP TANT 33UF 10% 16V 1411

Supplier's Site
Tantalum Capacitors - TR3B336K016C0700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B336K016C0700
Tantalum Capacitors TR3B336K016C0700
CAP TANT 33UF 10% 16V 1411

CAP TANT 33UF 10% 16V 1411

Supplier's Site Datasheet
CAP TANT 33UF 16V 10% 1411 - 874-TR3B336K016C0700 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 33UF 16V 10% 1411
874-TR3B336K016C0700
CAP TANT 33UF 16V 10% 1411 874-TR3B336K016C0700
CAP TANT 33UF 16V 10% 1411

CAP TANT 33UF 16V 10% 1411

Supplier's Site
Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay - 86K5125 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
86K5125
Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 86K5125
TANTALUM CAPACITOR, 33UF 16V, 0.7 OHM, 0.1, 3528-21, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 16V, 0.7 OHM, 0.1, 3528-21, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.1, 3528-21; Capacitance Vishay - 25R2689 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.1, 3528-21; Capacitance Vishay
25R2689
Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.1, 3528-21; Capacitance Vishay 25R2689
TANTALUM CAPACITOR, 33UF 16V, 0.7 OHM, 0.1, 3528-21; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 16V, 0.7 OHM, 0.1, 3528-21; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1316-6-ND 718-1316-2-ND 59-TR3B336K016C0700 1359675-TR3B336K016C0700 TR3B336K016C0700 TR3B336K016C0700 874-TR3B336K016C0700 86K5125
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 16V Capacitor Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors CAP TANT 33UF 16V 10% 1411 Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitor, Tantalum;22uF;TDC Series;Radial;Case G;+/-20%;35V;46VDC;0.250In.;6.2 - 70186171 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers