Cornell Dubilier Aluminum Electrolytic 107SVH016MER

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 60 mA @ 120 Hz, 105°C ESR: 3.32 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 60 mA @ 120 Hz, 105°C ESR: 3.32 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107SVH016MER is an aluminum electrolytic capacitor rated for 16V DC, with a capacitance of 100 µF, a maximum ESR of 3.32 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 60 mA at 120 Hz and 105°C. It has a diameter of 6.3 mm and a length of 5.4 mm. The operating temperature range is -40°C to +105°C, and it is rated for 2000 hours of load life at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 107SVH016MER is an aluminum electrolytic capacitor rated for 16V DC, with a capacitance of 100 µF, a maximum ESR of 3.32 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 60 mA at 120 Hz and 105°C. It has a diameter of 6.3 mm and a length of 5.4 mm. The operating temperature range is -40°C to +105°C, and it is rated for 2000 hours of load life at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107SVH016MER - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107SVH016MER
Aluminum Electrolytic 107SVH016MER
For New Design: Yes Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 60 mA @ 120 Hz, 105°C ESR: 3.32 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 60 mA @ 120 Hz, 105°C
  • ESR: 3.32 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 107SVH016MER - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
107SVH016MER
Aluminum Electrolytic Capacitor 107SVH016MER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 107SVH016MER-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
107SVH016MER-ND
Aluminum Electrolytic Capacitors 107SVH016MER-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3.32Ohm @ 120Hz 2000 Hrs @ 105°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3.32Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-107SVH016MER - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-107SVH016MER
Aluminum Electrolytic Capacitors 2002-107SVH016MER
Surface Mount Capacitors, +105 °C Long Life 100µF 16V

Surface Mount Capacitors, +105 °C Long Life 100µF 16V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
107SVH016MER
Aluminum Electrolytic Capacitors - SMD 107SVH016MER
Aluminum Electrolytic Capacitors - SMD 100uF 16V 20% tol. ELECTROLYTIC

Aluminum Electrolytic Capacitors - SMD 100uF 16V 20% tol. ELECTROLYTIC

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 107SVH016MER - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
107SVH016MER
Capacitors - Aluminum Electrolytic Capacitors 107SVH016MER
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 107SVH016MER 107SVH016MER 107SVH016MER-ND 2002-107SVH016MER 107SVH016MER 107SVH016MER
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-2677-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 380LX103M016H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers