P CHANNEL MOSFET, -60V, 185mA, TO-236, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:185mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:350mW RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 30AC1744 |
| Product Name | P Channel Mosfet, -60V, 185Ma, To-236, Full Reel; Channel Type Vishay |
| Polarity | P-Channel |