Vishay Intertechnology, Inc. Discrete Semiconductor Products TP0205A-T1

Description
Manufacturer: Vishay Win Source Part Number: 219623-TP0205A-T1 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: TP0205A Alternative Parts (Cross-Reference): RU1C001ZPTL; SSM3J05FU(T5LDNE,F; SSM3J05FU(5LSCMD,F; SSM3J05FU(T5LPSE,E; Introduction Date: July 24, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 219623-TP0205A-T1 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: TP0205A Alternative Parts (Cross-Reference): RU1C001ZPTL; SSM3J05FU(T5LDNE,F; SSM3J05FU(5LSCMD,F; SSM3J05FU(T5LPSE,E; Introduction Date: July 24, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 219623-TP0205A-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
219623-TP0205A-T1
Discrete Semiconductor Products 219623-TP0205A-T1
Manufacturer: Vishay Win Source Part Number: 219623-TP0205A-T1 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: TP0205A Alternative Parts (Cross-Reference): RU1C001ZPTL; SSM3J05FU(T5LDNE,F; SSM3J05FU(5LSCMD,F; SSM3J05FU(T5LPSE,E; Introduction Date: July 24, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 219623-TP0205A-T1
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: TP0205A
Alternative Parts (Cross-Reference): RU1C001ZPTL; SSM3J05FU(T5LDNE,F; SSM3J05FU(5LSCMD,F; SSM3J05FU(T5LPSE,E;
Introduction Date: July 24, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
20V 0.18A MOSFET Transistor
278-TP0205A-T1
20V 0.18A MOSFET Transistor 278-TP0205A-T1
Trans MOSFET P-CH 20V 0.18A 3-Pin SC-70 T/R Product overview: TP0205A-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP0205A-T1 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 0.18A 3-Pin SC-70 T/R Product overview: TP0205A-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP0205A-T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 219623-TP0205A-T1 278-TP0205A-T1
Product Name Discrete Semiconductor Products 20V 0.18A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
IDSS -9000 milliamps
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 20N65C3 - 151149-20N65C3 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
PD 208000 milliwatts
View Details
2 suppliers
60 V, dual N-channel Trench MOSFET - 2N7002AKS-QX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 220000 milliamps
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810028SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers