Nexperia B.V. 60 V, dual N-channel Trench MOSFET 2N7002AKS-QX

Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote Datasheet
Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, dual N-channel Trench MOSFET - 2N7002AKS-QX - Nexperia B.V.
Nijmegen, Netherlands
60 V, dual N-channel Trench MOSFET
2N7002AKS-QX
60 V, dual N-channel Trench MOSFET 2N7002AKS-QX
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Extended temperature range Tj = 175 °C
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-2N7002AKS-QXCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2N7002AKS-QXCT-ND
FET, MOSFET Arrays 1727-2N7002AKS-QXCT-ND
MOS DISCRETES

MOS DISCRETES

Buy Now Datasheet
FET, MOSFET Arrays - 1727-2N7002AKS-QXTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2N7002AKS-QXTR-ND
FET, MOSFET Arrays 1727-2N7002AKS-QXTR-ND
MOS DISCRETES

MOS DISCRETES

Buy Now Datasheet
FET, MOSFET Arrays - 1727-2N7002AKS-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2N7002AKS-QXDKR-ND
FET, MOSFET Arrays 1727-2N7002AKS-QXDKR-ND
MOS DISCRETES

MOS DISCRETES

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 2N7002AKS-QX 1727-2N7002AKS-QXCT-ND
Product Name 60 V, dual N-channel Trench MOSFET FET, MOSFET Arrays
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 220000 milliamps
VGS(off) 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 4.4 mΩ standard level MOSFET in LFPAK56 - BUK7Y4R4-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 100000 milliamps
View Details
8 suppliers
N-channel 60 V, 4.8 mΩ standard level MOSFET in LFPAK56 - BUK7Y4R8-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 100000 milliamps
View Details
8 suppliers
Single FETs, MOSFETs - 1727-5505-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
Single FETs, MOSFETs - 1727-5515-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers