Texas Instruments CSD23381F4 12V , P-Channel FemtoFET?MOSFET CSD23381F4

Description
12V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Description
12V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD23381F4 is a 12-V P-channel FemtoFET MOSFET designed for load switching and general-purpose applications in handheld and mobile devices. It is packaged in a 0402 (1.0 mm × 0.6 mm) FemtoFET land grid array with a maximum height of 0.36 mm. The device has a drain-to-source voltage rating of -12 V, continuous drain current of -2.3 A, and a typical on-resistance of 150 mΩ at -4.5 V gate drive. It features integrated ESD protection rated for >4 kV HBM and >2 kV CDM, is RoHS compliant, and operates from -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

The CSD23381F4 is a 12-V P-channel FemtoFET MOSFET designed for load switching and general-purpose applications in handheld and mobile devices. It is packaged in a 0402 (1.0 mm × 0.6 mm) FemtoFET land grid array with a maximum height of 0.36 mm. The device has a drain-to-source voltage rating of -12 V, continuous drain current of -2.3 A, and a typical on-resistance of 150 mΩ at -4.5 V gate drive. It features integrated ESD protection rated for >4 kV HBM and >2 kV CDM, is RoHS compliant, and operates from -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4 - Texas Instruments
Dallas, TX, United States
CSD23381F4 12V , P-Channel FemtoFET?MOSFET
CSD23381F4
CSD23381F4 12V , P-Channel FemtoFET?MOSFET CSD23381F4
12V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

12V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-40002-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-40002-2-ND
Single FETs, MOSFETs 296-40002-2-ND
P-Channel 12V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 12V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-40002-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-40002-1-ND
Single FETs, MOSFETs 296-40002-1-ND
P-Channel 12V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 12V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-40002-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-40002-6-ND
Single FETs, MOSFETs 296-40002-6-ND
P-Channel 12V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 12V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23381F4 - 1030667-CSD23381F4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23381F4
1030667-CSD23381F4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23381F4 1030667-CSD23381F4
Manufacturer: Texas Instruments Win Source Part Number: 1030667-CSD23381F4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: CSD23381F4 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-PICOSTAR Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 2.3A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 1.14nC @ 4.5V Max Input Capacitance: 236pF @ 6V Maximum Gate-Source Voltage: -8V Maximum Rds On at Id,Vgs: 175 mOhm @ 500mA, 4.5V Alternative Parts (Cross-Reference): SSM5G02TU; SSM5G02TU(TE85L,F) ; SSM5G02TU(TE85L); SSM5G02TU(BRA); Introduction Date: October 17, 2013 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1030667-CSD23381F4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: CSD23381F4
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-PICOSTAR
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 2.3A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 1.14nC @ 4.5V
Max Input Capacitance: 236pF @ 6V
Maximum Gate-Source Voltage: -8V
Maximum Rds On at Id,Vgs: 175 mOhm @ 500mA, 4.5V
Alternative Parts (Cross-Reference): SSM5G02TU; SSM5G02TU(TE85L,F) ; SSM5G02TU(TE85L); SSM5G02TU(BRA);
Introduction Date: October 17, 2013
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - CSD23381F4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD23381F4
Single FETs, MOSFETs CSD23381F4
MOSFET P-CH 12V 2.3A 3PICOSTAR

MOSFET P-CH 12V 2.3A 3PICOSTAR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 12V P-CH FemtoFET MOSFET

MOSFET 12V P-CH FemtoFET MOSFET

Buy Now Datasheet
Mosfet, P-Ch, 12V, 2.3A, Lga-3 Rohs Compliant Texas Instruments - 03AJ0140 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 12V, 2.3A, Lga-3 Rohs Compliant Texas Instruments
03AJ0140
Mosfet, P-Ch, 12V, 2.3A, Lga-3 Rohs Compliant Texas Instruments 03AJ0140
MOSFET, P-CH, 12V, 2.3A, LGA-3 ROHS COMPLIANT: YES

MOSFET, P-CH, 12V, 2.3A, LGA-3 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD23381F4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD23381F4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD23381F4
MOSFET P-CH 12V 2.3A 3PICOSTAR

MOSFET P-CH 12V 2.3A 3PICOSTAR

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD23381F4 296-40002-2-ND 1030667-CSD23381F4 CSD23381F4 CSD23381F4 03AJ0140 CSD23381F4
Product Name CSD23381F4 12V , P-Channel FemtoFET?MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23381F4 Single FETs, MOSFETs MOSFET Mosfet, P-Ch, 12V, 2.3A, Lga-3 Rohs Compliant Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
V(BR)DSS -12 volts 12 volts 12 volts
IDSS -9000 milliamps 2300 milliamps
VGS(off) -8 volts
rDS(on) 0.1750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSD18537NQ5A 60-V N-Channel NexFET? Power MOSFET - CSD18537NQ5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 72000 milliamps
View Details
9 suppliers
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0062 ohms
View Details
8 suppliers