10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 5Ohm
10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 5Ohm
10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 5Ohm
CAP TANT 10UF 6.3V 10% 0603
CAP TANT 10UF 10% 6.3V 0603
CAP TANT 10UF 10% 6.3V 0603
| DigiKey | DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1721-1-ND | 718-1721-6-ND | 874-TM8M106K6R3UBA | TM8M106K6R3UBA | TM8M106K6R3UBA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | CAP TANT 10UF 6.3V 10% 0603 | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |