47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
CAP TANT 47UF 10% 16V 2312
CAP TANT 47UF 10% 16V 2312
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-TM3C476K016LBATR-ND | TM3C476K016LBA | TM3C476K016LBA |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 10 (+/- %) |