Vishay Intertechnology, Inc. LED Indication - Discrete TLMB2100-GS08

Description
Blue 465nm LED Indication - Discrete 3.9V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.9V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1157-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1157-2-ND
LED Indication - Discrete 751-1157-2-ND
Blue 465nm LED Indication - Discrete 3.9V 2-SMD, J-Lead

Blue 465nm LED Indication - Discrete 3.9V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 751-1157-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 428 nm (4280 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Small chip LED with reflector - SMLMN2WB1CW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type White
Optical Power Output 68 milliwatts
View Details
2 suppliers
LED White Lighting - ASMT-MW00-NHJ00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details