Broadcom Inc. LED White Lighting ASMT-MW00-NHJ00

Description
LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.6V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.6V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - ASMT-MW00-NHJ00-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
ASMT-MW00-NHJ00-ND
LED White Lighting ASMT-MW00-NHJ00-ND
LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.6V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.6V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number ASMT-MW00-NHJ00-ND
Product Name LED White Lighting
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details