Vishay Precision Group LED Indication - Discrete TLHB4200

Description
Blue 466nm LED Indication - Discrete 3.9V Radial
Request a Quote Datasheet
Description
Blue 466nm LED Indication - Discrete 3.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHB4200-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHB4200-ND
LED Indication - Discrete TLHB4200-ND
Blue 466nm LED Indication - Discrete 3.9V Radial

Blue 466nm LED Indication - Discrete 3.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHB4200
Standard LEDs - Through Hole TLHB4200
Standard LEDs - Through Hole Blue Tinted Non-Diff

Standard LEDs - Through Hole Blue Tinted Non-Diff

Buy Now Datasheet
Led, Blue, T-1 (3Mm), 50Mcd, 466Nm; Led Color Vishay - 58K2445 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 (3Mm), 50Mcd, 466Nm; Led Color Vishay
58K2445
Led, Blue, T-1 (3Mm), 50Mcd, 466Nm; Led Color Vishay 58K2445
LED, BLUE, T-1 (3MM), 50MCD, 466NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:466nm; Luminous Intensity:50mcd; Viewing Angle:22°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, T-1 (3MM), 50MCD, 466NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:466nm; Luminous Intensity:50mcd; Viewing Angle:22°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHB4200-ND TLHB4200 58K2445
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Blue, T-1 (3Mm), 50Mcd, 466Nm; Led Color Vishay
LED Package: Radial T-1 (3mm)
LED Type Blue Blue; Blue
Peak Wavelength 428 nm (4280 Å) 466 nm (4660 Å)
Viewing Angle 44 degrees 22 degrees
Luminous Intensity 50 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - SLR-56VR3F - 794531-SLR-56VR3F - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 40 degrees
View Details
6 suppliers
Led, Yellow, 1.55W; Product Range Lumex - 91R0453 - Newark, An Avnet Company
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 100 degrees
View Details