ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-56VR3F

Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-56VR3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-56VR3F-ND
LED Indication - Discrete 846-SLR-56VR3F-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SLR-56VR3F
794531-SLR-56VR3F
LED Indication - Discrete - SLR-56VR3F 794531-SLR-56VR3F
Manufacturer: Rohm Semiconductor Win Source Part Number: 794531-SLR-56VR3F Series: SLR-56 Packaging: Bulk Mounting Style: Through Hole Color: Red Package: Radial Viewing Angle: 40° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 10mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Dominant: 630nm Family Name: SLR-56VR Categories: Optoelectronics Manufacturer Package: T-1 3/4 Height (Maximum): 8.90mm Alternative Parts (Cross-Reference): HLMPD101AA4R0; 333-2USRD/S530-A6; LTL-4223-012; L433IDT-F01; Introduction Date: November 08, 1998 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 794531-SLR-56VR3F
Series: SLR-56
Packaging: Bulk
Mounting Style: Through Hole
Color: Red
Package: Radial
Viewing Angle: 40°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Dominant: 630nm
Family Name: SLR-56VR
Categories: Optoelectronics
Manufacturer Package: T-1 3/4
Height (Maximum): 8.90mm
Alternative Parts (Cross-Reference): HLMPD101AA4R0; 333-2USRD/S530-A6; LTL-4223-012; L433IDT-F01;
Introduction Date: November 08, 1998
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LEDs - 1682456 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,5.0mm,Red,650nm, Deffused Colored

LED,5.0mm,Red,650nm,Deffused Colored

Supplier's Site
Led, Red, T-1 3/4 (5Mm), 10Mcd, 650Nm; Led Color Rohm - 74M4560 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 10Mcd, 650Nm; Led Color Rohm
74M4560
Led, Red, T-1 3/4 (5Mm), 10Mcd, 650Nm; Led Color Rohm 74M4560
LED, RED, T-1 3/4 (5MM), 10MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:650nm; Luminous Intensity:10mcd; Viewing Angle:40°; Product Range:-RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 10MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:650nm; Luminous Intensity:10mcd; Viewing Angle:40°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-56VR3F
Standard LEDs - Through Hole SLR-56VR3F
Standard LEDs - Through Hole RED FLANGED RED DIFFUSED LENS

Standard LEDs - Through Hole RED FLANGED RED DIFFUSED LENS

Buy Now Datasheet
LED RED DIFFUSED T-1 3/4 T/H - 687-SLR-56VR3F - Utmel Electronic Limited
Hong Kong, China
LED RED DIFFUSED T-1 3/4 T/H
687-SLR-56VR3F
LED RED DIFFUSED T-1 3/4 T/H 687-SLR-56VR3F
LED RED DIFFUSED T-1 3/4 T/H

LED RED DIFFUSED T-1 3/4 T/H

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-56VR3F-ND 794531-SLR-56VR3F 1682456 74M4560 SLR-56VR3F 687-SLR-56VR3F
Product Name LED Indication - Discrete LED Indication - Discrete - SLR-56VR3F LEDs Led, Red, T-1 3/4 (5Mm), 10Mcd, 650Nm; Led Color Rohm Standard LEDs - Through Hole LED RED DIFFUSED T-1 3/4 T/H
LED Package: Radial 5.5 dia.x 8.7mm T-1 3/4 (5mm)
LED Type Red Red; Red Red; Red Red; Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 650 nm (6500 Å) 650 nm (6500 Å) 630 nm (6300 Å)
Viewing Angle 40 degrees 40 degrees 40 degrees 40 degrees 40 degrees
Luminous Intensity 10 milliCandela 10 milliCandela 10 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LEDs - 264952 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 1.7 volts
View Details
LED Indication - Discrete - 1497-1352-2-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details