The 337SML6R3MD8 is an aluminum electrolytic capacitor rated for 6.3 V DC, with a capacitance of 330 µF, a maximum ESR of 1.407 Ω at 120 Hz and +20°C, and a maximum ripple current of 190 mA at 85°C and 120 Hz. It features a cylindrical package with dimensions 8 mm in diameter and 6.5 mm in length. The component operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. Leakage current is limited to 0.01CV or 3 µA, whichever is greater. The part is designed for filtering, bypassing, coupling, and blocking applications. Its low profile and surface-mount design suit space-constrained circuits.
Smt Aluminum Electroytic
CAP ALUM 330UF 20% 6.3V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 337SML6R3MD8 | 337SML6R3MD8 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) |