The 224SMH050M is a general-purpose aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 0.22 µF, a maximum ESR of 904.29 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 3.4 mA at 105°C. It is housed in a 4 mm diameter by 5.4 mm length cylindrical package. The capacitor operates from -55°C to +105°C, has a capacitance tolerance of +20%, and meets a 1000-hour load life test at 105°C with rated voltage. It also passes 30-second soldering heat exposure at 250°C with specified limits on capacitance change, dissipation factor, and leakage current.
Smt Aluminum Electroytic
CAP ALUM 0.22UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 224SMH050M | 224SMH050M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 0.2200 microF | 0.2200 microF |
| Capacitance Tolerance | 20 (+/- %) |