Vishay Intertechnology, Inc. Tantalum Capacitors T97R156K050CAS

Description
15µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 250mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97R156K050CAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97R156K050CAS-ND
Tantalum Capacitors T97R156K050CAS-ND
15µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 250mOhm

15µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - T97R156K050CAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T97R156K050CAS
Tantalum Capacitors T97R156K050CAS
CAP TANT 15UF 10% 50V 3024

CAP TANT 15UF 10% 50V 3024

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T97R156K050CAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97R156K050CAS
Capacitors - Tantalum Capacitors T97R156K050CAS
CAP TANT 15UF 10% 50V 3024

CAP TANT 15UF 10% 50V 3024

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T97R156K050CAS-ND T97R156K050CAS T97R156K050CAS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 107SVL025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers