Cornell Dubilier Aluminum Electrolytic 107SVL025MFE

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 140 mA @ 120 Hz, 105°C ESR: 2.65 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 140 mA @ 120 Hz, 105°C ESR: 2.65 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107SVL025MFE is an aluminum electrolytic capacitor rated for 25V DC, with a capacitance of 100 µF, a tolerance of ±20%, and a maximum operating temperature of +105°C. It has an ESR of 2.65 Ω at 120 Hz and 20°C, and a ripple current rating of 140 mA RMS at 120 Hz and 105°C. The component measures 8 mm in diameter and 10.5 mm in length, and is rated for 5000 hours of load life at 105°C with rated voltage. It meets the specified stability and life tests for capacitance change, dissipation factor, and leakage current under load and shelf conditions.

Datasheet Summary
Powered by GS/AI

The 107SVL025MFE is an aluminum electrolytic capacitor rated for 25V DC, with a capacitance of 100 µF, a tolerance of ±20%, and a maximum operating temperature of +105°C. It has an ESR of 2.65 Ω at 120 Hz and 20°C, and a ripple current rating of 140 mA RMS at 120 Hz and 105°C. The component measures 8 mm in diameter and 10.5 mm in length, and is rated for 5000 hours of load life at 105°C with rated voltage. It meets the specified stability and life tests for capacitance change, dissipation factor, and leakage current under load and shelf conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107SVL025MFE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107SVL025MFE
Aluminum Electrolytic 107SVL025MFE
For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 140 mA @ 120 Hz, 105°C ESR: 2.65 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 140 mA @ 120 Hz, 105°C
  • ESR: 2.65 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 10.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 107SVL025MFE - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
107SVL025MFE
Aluminum Electrolytic Capacitor 107SVL025MFE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 107SVL025MFE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
107SVL025MFE
Capacitors - Aluminum Electrolytic Capacitors 107SVL025MFE
CAP ALUM 100UF 20% 25V SMD

CAP ALUM 100UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 107SVL025MFE 107SVL025MFE 107SVL025MFE
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C702U050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 107SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details