Vishay Intertechnology, Inc. Tantalum Capacitors T18D477M100EZSS

Description
470µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm
Request a Quote Datasheet
Description
470µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T18D477M100EZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T18D477M100EZSS-ND
Tantalum Capacitors T18D477M100EZSS-ND
470µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm

470µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T18D477M100EZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T18D477M100EZSS
Capacitors - Tantalum Capacitors T18D477M100EZSS
CAP TANT 470UF 20% 100V AXIAL

CAP TANT 470UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T18D477M100EZSS-ND T18D477M100EZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814668 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details