Vishay Intertechnology, Inc. 22V 49A TO252 MOSFET Transistor SUD50N024-09P-T4

Description
MOSFET N-CH 22V 49A TO252 Product overview: SUD50N024-09P-T4 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 49A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22V, 49A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N024-09P-T4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 22V 49A TO252 Product overview: SUD50N024-09P-T4 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 49A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22V, 49A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N024-09P-T4 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SUD50N024-09P is an N-channel 22-V MOSFET in a TO-252 package for high-efficiency DC/DC conversion applications. It has a continuous drain current of 49 A at TC = 25°C and 34 A at TC = 100°C, with a maximum drain-source on-state resistance of 0.0095 Ω at VGS = 10 V and 0.017 Ω at VGS = 4.5 V. The device operates with a junction temperature range of -55°C to 175°C, supports a peak pulse drain current of 100 A, and dissipates up to 39.5 W at TC = 25°C. Thermal resistance is 3.1°C/W junction-to-case and 40°C/W junction-to-ambient. It meets AEC-Q101 and RoHS standards.

Datasheet Summary
Powered by GS/AI

SUD50N024-09P is an N-channel 22-V MOSFET in a TO-252 package for high-efficiency DC/DC conversion applications. It has a continuous drain current of 49 A at TC = 25°C and 34 A at TC = 100°C, with a maximum drain-source on-state resistance of 0.0095 Ω at VGS = 10 V and 0.017 Ω at VGS = 4.5 V. The device operates with a junction temperature range of -55°C to 175°C, supports a peak pulse drain current of 100 A, and dissipates up to 39.5 W at TC = 25°C. Thermal resistance is 3.1°C/W junction-to-case and 40°C/W junction-to-ambient. It meets AEC-Q101 and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22V 49A TO252 MOSFET Transistor
278-SUD50N024-09P-T4
22V 49A TO252 MOSFET Transistor 278-SUD50N024-09P-T4
MOSFET N-CH 22V 49A TO252 Product overview: SUD50N024-09P-T4 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 49A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22V, 49A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N024-09P-T4 can be used for catalog matching and distributor lookup.

MOSFET N-CH 22V 49A TO252 Product overview: SUD50N024-09P-T4 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 49A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22V, 49A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N024-09P-T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUD50N024-09P-T4
Product Name 22V 49A TO252 MOSFET Transistor
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 7000 milliamps
View Details
11 suppliers
Dual N-channel 80 V, 17 mΩ standard level MOSFET - BUK7K17-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 21000 milliamps
View Details
7 suppliers