Texas Instruments CSD13381F4 12V, N-Channel FemtoFET?MOSFET CSD13381F4T

Description
12V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Description
12V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD13381F4T is a 12-V N-channel FemtoFET™ MOSFET in a 0402 (1.0 mm × 0.6 mm) ultra-small footprint package with a maximum height of 0.36 mm, designed for load switching and battery-powered applications. It has a drain-to-source on-resistance of 140 mΩ at VGS = 4.5 V, a gate charge total of 1060 pC, and a threshold voltage of 0.85 V. The device includes integrated ESD protection rated above 4 kV HBM and 2 kV CDM, is lead- and halogen-free, and is RoHS compliant. It operates from -55°C to 150°C with a continuous drain current of 2.1 A and power dissipation of 500 mW. The part is supplied on a 250-reel tape and is qualified for automotive and mobile applications.

Datasheet Summary
Powered by GS/AI

CSD13381F4T is a 12-V N-channel FemtoFET™ MOSFET in a 0402 (1.0 mm × 0.6 mm) ultra-small footprint package with a maximum height of 0.36 mm, designed for load switching and battery-powered applications. It has a drain-to-source on-resistance of 140 mΩ at VGS = 4.5 V, a gate charge total of 1060 pC, and a threshold voltage of 0.85 V. The device includes integrated ESD protection rated above 4 kV HBM and 2 kV CDM, is lead- and halogen-free, and is RoHS compliant. It operates from -55°C to 150°C with a continuous drain current of 2.1 A and power dissipation of 500 mW. The part is supplied on a 250-reel tape and is qualified for automotive and mobile applications.

Suppliers

Company
Product
Description
Supplier Links
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4T - Texas Instruments
Dallas, TX, United States
CSD13381F4 12V, N-Channel FemtoFET?MOSFET
CSD13381F4T
CSD13381F4 12V, N-Channel FemtoFET?MOSFET CSD13381F4T
12V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

12V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-37779-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37779-1-ND
Single FETs, MOSFETs 296-37779-1-ND
N-Channel 12V 2.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 12V 2.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-37779-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37779-6-ND
Single FETs, MOSFETs 296-37779-6-ND
N-Channel 12V 2.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 12V 2.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-37779-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37779-2-ND
Single FETs, MOSFETs 296-37779-2-ND
N-Channel 12V 2.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 12V 2.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Singapore, Singapore
N-Channel 180 mOhm LGA MOSFET Transistor
278-CSD13381F4T
N-Channel 180 mOhm LGA MOSFET Transistor 278-CSD13381F4T
12-V, N channel NexFET™ power MOSFET, single LGA 1 mm x 0.6mm, 180 mOhm, gate ESD protection 3-PICOSTAR -55 to 150 Product overview: CSD13381F4T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 180 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 180 mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13381F4T can be used for catalog matching and distributor lookup.

12-V, N channel NexFET™ power MOSFET, single LGA 1 mm x 0.6mm, 180 mOhm, gate ESD protection 3-PICOSTAR -55 to 150 Product overview: CSD13381F4T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 180 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 180 mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13381F4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CSD13381F4T - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 2.1A I(D), 12V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Small Signal Field-Effect Transistor, 2.1A I(D), 12V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
MOSFETs - 2528473 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2528473
MOSFETs 2528473
Trans MOSFET N-CH, CSD13381F4T

Trans MOSFET N-CH, CSD13381F4T

Supplier's Site
MOSFETs - 2528473P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2528473P
MOSFETs 2528473P
Trans MOSFET N-CH, CSD13381F4T

Trans MOSFET N-CH, CSD13381F4T

Supplier's Site
MOSFETs - 2528472 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2528472
MOSFETs 2528472
Trans MOSFET N-CH, CSD13381F4T

Trans MOSFET N-CH, CSD13381F4T

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13381F4T - 1030584-CSD13381F4T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13381F4T
1030584-CSD13381F4T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13381F4T 1030584-CSD13381F4T
Manufacturer: Texas Instruments Win Source Part Number: 1030584-CSD13381F4T Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-PICOSTAR Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 2.1A (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 1.4nC @ 4.5V Max Input Capacitance: 200pF @ 6V Maximum Gate-Source Voltage: 8V Maximum Rds On at Id,Vgs: 180 mOhm @ 500mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030584-CSD13381F4T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-PICOSTAR
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 2.1A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 1.4nC @ 4.5V
Max Input Capacitance: 200pF @ 6V
Maximum Gate-Source Voltage: 8V
Maximum Rds On at Id,Vgs: 180 mOhm @ 500mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - CSD13381F4T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD13381F4T
Single FETs, MOSFETs CSD13381F4T
MOSFET N-CH 12V 2.1A 3PICOSTAR

MOSFET N-CH 12V 2.1A 3PICOSTAR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 12V,N-Ch FemtoFET MOSFET

MOSFET 12V,N-Ch FemtoFET MOSFET

Buy Now Datasheet
Trans MOSFET N-CH 12V 2.1A 3-Pin PICOSTAR T/R - 815-CSD13381F4T - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 12V 2.1A 3-Pin PICOSTAR T/R
815-CSD13381F4T
Trans MOSFET N-CH 12V 2.1A 3-Pin PICOSTAR T/R 815-CSD13381F4T
Trans MOSFET N-CH 12V 2.1A 3-Pin PICOSTAR T/R

Trans MOSFET N-CH 12V 2.1A 3-Pin PICOSTAR T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD13381F4T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD13381F4T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD13381F4T
MOSFET N-CH 12V 2.1A 3PICOSTAR

MOSFET N-CH 12V 2.1A 3PICOSTAR

Supplier's Site
Mosfet, N-Channel, 12V, 2.1A, Lga-3; Transistor Polarity Texas Instruments - 28AH2080 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Channel, 12V, 2.1A, Lga-3; Transistor Polarity Texas Instruments
28AH2080
Mosfet, N-Channel, 12V, 2.1A, Lga-3; Transistor Polarity Texas Instruments 28AH2080
MOSFET, N-CHANNEL, 12V, 2.1A, LGA-3; Transistor Polarity:N Channel; Continuous Drain Current Id:2.1A; Drain Source Voltage Vds:12V; On Resistance Rds(on):0.14ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:850mV; Power RoHS Compliant: Yes

MOSFET, N-CHANNEL, 12V, 2.1A, LGA-3; Transistor Polarity:N Channel; Continuous Drain Current Id:2.1A; Drain Source Voltage Vds:12V; On Resistance Rds(on):0.14ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:850mV; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD13381F4T 296-37779-1-ND 278-CSD13381F4T CSD13381F4T 2528473 1030584-CSD13381F4T CSD13381F4T CSD13381F4T 815-CSD13381F4T CSD13381F4T 28AH2080
Product Name CSD13381F4 12V, N-Channel FemtoFET?MOSFET Single FETs, MOSFETs N-Channel 180 mOhm LGA MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13381F4T Single FETs, MOSFETs MOSFET Trans MOSFET N-CH 12V 2.1A 3-Pin PICOSTAR T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Channel, 12V, 2.1A, Lga-3; Transistor Polarity Texas Instruments
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 12 volts 12 volts 12 volts 12 volts
IDSS 7000 milliamps 2100 milliamps 2100 milliamps
VGS(off) 8 volts
rDS(on) 0.1800 ohms 0.4000 ohms 0.1400 ohms
Unlock Full Specs
to access all available technical data